Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .035 – .054in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 12500 |
実装方法 | Strip |
Packaging Method | Strip |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN 22-26 AWG PLTD Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Wire Size: 26 – 22 AWG Pin Tin 300 VAC | Connector Contact | Part Number: 104505-8 | Internal Number: 104505-8 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104505-8?
Additional datasheets, footprints and schematics for 104505-8 are listed on our Part Details page. You can also find images and similar parts to 104505-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104505-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104505-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104505-8 fall under?
The 104505-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104505-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104505-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104505-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104505-8 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 104505-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104505-8 often in real-time on the comparison pages.
What if I can't find stock of 104505-8?
You can fill out our help required form which you can use to request a quote for 104505-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.