Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.64
|
114
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
6,215
in stock
|
Buy Now | |
TE Store
from US$0.88
|
2,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
1,205
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
114
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
87
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Tin-Lead |
Wire Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .91 – 1.37mm, .035 – .054in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
MTE PIN LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Operating Voltage: 300 VAC Wire Size: 26 – 22 AWG Pin Gold Tin-Lead 300 VAC | Connector Contact | Part Number: 104505-7 | Internal Number: 104505-7 | 26 – 22 AWG | TE Connectivity | TE Store |
Mte Pin Lp |Amp Te Connectivity 104505-7 | Newark Electronics |
Headers&Wire Housings PIN 26-22 AWG | Rapid Electronics |
PCB Contact Receptacle, Male, Crimp, Gold / Nickel, AMPMODU MTE Series | TE Connectivity 104505-7 | RS Americas |
AMPMODU 30 Gold 26-22 AWG Crimp Pin IDC Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | - |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | - |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 104505-7?
Additional datasheets, footprints and schematics for 104505-7 are listed on our Part Details page. You can also find images and similar parts to 104505-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104505-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104505-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104505-7 fall under?
The 104505-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104505-7 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104505-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104505-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104505-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 104505-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104505-7 often in real-time on the comparison pages.
What if I can't find stock of 104505-7?
You can fill out our help required form which you can use to request a quote for 104505-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.