Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Height | 2.48mm |
Connector Length | 22.8mm |
Wire Size | .05 – .3mm², 30 – 22AWG |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 2.48mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
09 Mte Pin Hsg Sr Rib .100Cl Rohs Compliant: Yes |Amp Te Connectivity 104503-8 | Newark Electronics |
Conn Housing PL 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104503-8?
Additional datasheets, footprints and schematics for 104503-8 are listed on our Part Details page. You can also find images and similar parts to 104503-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104503-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104503-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104503-8 fall under?
The 104503-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104503-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104503-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104503-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104503-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 104503-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104503-8 often in real-time on the comparison pages.
What if I can't find stock of 104503-8?
You can fill out our help required form which you can use to request a quote for 104503-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.