104503-5 PCB Connectors by TE Connectivity

06 MTE PIN HSG SR RIB .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.50
3,063
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
1,408
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.59
1,408
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
1,408
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.62
1,408
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.50
1,021
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.55
-
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Boersig
Boersig
from US$0.61
-
Buy Now
Logo for TE Store
TE Store
from US$0.90
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 6
Contact Base Material Phosphor Bronze
Contact Type Pin
Contact Layout Inline
Contact Current Rating (Max) 3A
Wire Size 30 – 22AWG, .05 – .3mm²
Connector Height 2.48mm
Connector Length 15.18mm
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 2.48mm
Dielectric Withstanding Voltage (Max) 600VAC
Insulation Resistance 5000MΩ
Operating Voltage 267V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Entry Configuration Both Ends Closed
Housing Color Black
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
PCB Mount Retention Without
Strain Relief Without
Mating Retention Without
For Use With Contact
Comment Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector Style Plug
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

06 Mte Pin Hsg Sr Rib .100Cl Rohs Compliant: Yes |Amp Te Connectivity 104503-5 | Newark Electronics
Headers&Wire Housings RCPT 6P .100 UNLOAD | Rapid Electronics
TE Connectivity - AMP Connector 06 MTE PIN HSG SR RIB .100CL | Distrelec
CONN HOUSING, PLUG, 6POS, 2.54MM | Farnell
Conn Housing PL 6 POS 2.54mm Crimp ST Cable Mount | Avnet America
06 MTE PIN HSG SR RIB .100CL | TE Connectivity 104503-5 | RS Americas
PLUG CONNECTOR HOUSING, THERMOPLASTIC | element14
Special Order: 06 MTE PIN HSG SR RIB .100CL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 104503-5 | Internal Number: 104503-5 | .1" | TE Connectivity | TE Store


104503-5 Connectors by Unknown

PLUG CONNECTOR HOUSING THERMOPLASTIC

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Plug
Product Range AMPMODU MTE Series
Contact Termination Type -
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2018)
For Use With AMPMODU MTE Pin Contacts
No. of Positions 6Ways

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104503-5?

Additional datasheets, footprints and schematics for 104503-5 are listed on our Part Details page. You can also find images and similar parts to 104503-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104503-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104503-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104503-5 fall under?

The 104503-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 104503-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104503-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 104503-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104503-5 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 104503-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104503-5 often in real-time on the comparison pages.

What if I can't find stock of 104503-5?

You can fill out our help required form which you can use to request a quote for 104503-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay