Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 2.48mm |
Wire Size | 30 – 22AWG, .05 – .3mm² |
Connector Length | 5.02mm |
コネクタの高さ | 2.48mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Operating Voltage | 267V |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 02P Pin Hsg .100Cl |Amp Te Connectivity 104503-1 | Newark Electronics |
Conn Housing PL 2 POS 2.54mm Crimp ST Cable Mount | Avnet America |
02 MTE PIN HSG SR RIB .100CL | TE Connectivity 104503-1 | RS Americas |
Special Order: 02 MTE PIN HSG SR RIB .100CL Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 104503-1 | Internal Number: 104503-1 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AMPMODU MTE Pin Contacts |
No. of Positions | 2Ways |
Where can I find additional details, specifications and documents for a 104503-1?
Additional datasheets, footprints and schematics for 104503-1 are listed on our Part Details page. You can also find images and similar parts to 104503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104503-1 fall under?
The 104503-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104503-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104503-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 104503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104503-1 often in real-time on the comparison pages.
What if I can't find stock of 104503-1?
You can fill out our help required form which you can use to request a quote for 104503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.