Status: | Unknown |
---|---|
Series: | AMP POS Series |
RoHS: | Compliant |
Product Range | AMP POS Series |
---|---|
Termination | Crimp |
Terminal Type | Pluggable Bus Bar |
Accessory Type | Bus Bar |
For Use With | Power Connectors |
Termination Method | Crimp |
RoHS Compliant | Yes |
BUS PLUG,125 F2,AMP PDS W/GDE | TE Connectivity 104501-1 | RS Americas |
Pluggable Bus Bar Connector, , Pos | Newark Electronics |
Conn Bus Bar Connector SKT 1 POS ST Cable Mount 1 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 104501-1?
Additional datasheets, footprints and schematics for 104501-1 are listed on our Part Details page. You can also find images and similar parts to 104501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104501-1 fall under?
The 104501-1 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals.
Can I view similar or alternative parts?
You can view similar parts to 104501-1 when available in the Specialty Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104501-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 104501-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 104501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104501-1 often in real-time on the comparison pages.
What if I can't find stock of 104501-1?
You can fill out our help required form which you can use to request a quote for 104501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.