104500-8 PCB Connectors by TE Connectivity

32 MTE COUPLING SHROUD DR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for Newark
Newark
from US$2.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.26
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.43
-
Buy Now
Logo for Boersig
Boersig
from US$2.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shroud Color Black
Shroud Material Thermoplastic
Number of Rows 2
Number of Positions 32
CompactPCI No
Contact Current Rating (Max) 3A
Row-to-Row Spacing 2.54mm, .1in
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage 600 V
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Shroud Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Alignment With
Mating Alignment Type Latched
Comment Insert Receptacle Assembly w/Guide Ribs (only) into shroud.
実装方法 Package
Packaging Method Package
Connector Mounting Accessory Type Coupling Shroud
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

32 Mte Coupling Shroud Dr Rohs Compliant: Yes |Amp Te Connectivity 104500-8 | Newark Electronics
Conn Housing RCP 32 POS 2.54mm Crimp ST Cable Mount | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104500-8?

Additional datasheets, footprints and schematics for 104500-8 are listed on our Part Details page. You can also find images and similar parts to 104500-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104500-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104500-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104500-8 fall under?

The 104500-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.

Can I view similar or alternative parts?

You can view similar parts to 104500-8 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104500-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 104500-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104500-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 104500-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104500-8 often in real-time on the comparison pages.

What if I can't find stock of 104500-8?

You can fill out our help required form which you can use to request a quote for 104500-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay