Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
4,351
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
4,351
in stock
|
Buy Now | |
element14
from US$0.88
|
4,351
in stock
|
Buy Now | |
TE Store
from US$1.52
|
3,225
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 14 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Wire Size | 32 – 20AWG, .03 – .5mm² |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 17.72mm |
コネクタの高さ | 5.02mm |
Connector Height | 5.02mm |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
For Use With | Contact |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Wire-Board Connector Receptacle 14 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE 14 POSITION, 2.54MM | element14 |
14 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 104483-9 | Internal Number: 104483-9 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 104483-9?
Additional datasheets, footprints and schematics for 104483-9 are listed on our Part Details page. You can also find images and similar parts to 104483-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104483-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104483-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104483-9 fall under?
The 104483-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104483-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104483-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 104483-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104483-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 104483-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104483-9 often in real-time on the comparison pages.
What if I can't find stock of 104483-9?
You can fill out our help required form which you can use to request a quote for 104483-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.