104483-8 PCB Connectors by TE Connectivity

64 SHORT PT RCPT HSG DR .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Newark
Newark
from US$2.87
3
in stock
Buy Now
Logo for TE Store
TE Store
from US$3.70
530
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.59
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.43
-
Buy Now
Logo for Distrelec
Distrelec
from US$2.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 64
Contact Type Socket
Contact Current Rating (Max) 3A
Wire Size 32 – 20AWG, .03 – .5mm²
Connector Height 5.02mm
Row-to-Row Spacing .1in, 2.54mm
Connector Length 81.22mm
コネクタの高さ 5.02mm
Termination Resistance 12mΩ
Operating Voltage 300VAC
Dielectric Withstanding Voltage (Max) 750V
Insulation Resistance 5000MΩ
Housing Entry Configuration Both Ends Closed
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Mating Retention Without
Strain Relief Without
Panel Mount Feature Without
For Use With Contact
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

64 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 64 | Wire-To-Board Connector Assembly & Housing | Part Number: 104483-8 | Internal Number: 104483-8 | .1" | TE Connectivity | TE Store
64 Short Pt Rcpt Hsg Dr .100Cl |Amp Te Connectivity 104483-8 | Newark Electronics
Conn Housing RCP 64 POS 2.54mm Crimp ST Cable Mount | Avnet America
TE | RS Americas
TE Connectivity - AMP Connector 64 SHORT PT RCPT HSG DR .100CL | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104483-8?

Additional datasheets, footprints and schematics for 104483-8 are listed on our Part Details page. You can also find images and similar parts to 104483-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104483-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104483-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104483-8 fall under?

The 104483-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 104483-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104483-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 104483-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104483-8 have stock available?

Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 104483-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104483-8 often in real-time on the comparison pages.

What if I can't find stock of 104483-8?

You can fill out our help required form which you can use to request a quote for 104483-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay