Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Number of Positions | 30 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Wire Size | 32 – 20AWG, .03 – .5mm² |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 5.02mm |
コネクタの高さ | 5.02mm |
Connector Length | 38.04mm |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
For Use With | Contact |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
30 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 30 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 30 | Wire-To-Board Connector Assembly & Housing | Part Number: 104483-5 | Internal Number: 104483-5 | .1" | TE Connectivity | TE Store |
30 Short Pt Rcpt Hsg Dr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 104483-5 | Newark Electronics |
Conn Housing RCP 30 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104483-5?
Additional datasheets, footprints and schematics for 104483-5 are listed on our Part Details page. You can also find images and similar parts to 104483-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104483-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104483-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104483-5 fall under?
The 104483-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104483-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104483-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104483-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104483-5 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104483-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104483-5 often in real-time on the comparison pages.
What if I can't find stock of 104483-5?
You can fill out our help required form which you can use to request a quote for 104483-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.