Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.06
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
3,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
3,892
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
3,892
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
3,220
in stock
|
Buy Now | |
Farnell
from US$1.14
|
3,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,970
in stock
|
Buy Now | |
element14
from US$0.85
|
1,970
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 20 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Length | .998in |
Row-to-Row Spacing | .1in, 2.54mm |
Wire Size | .03 – .6mm², 32 – 20AWG |
Connector Height | .198in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONN HOUSING 20 POS NON-POLARIZED | Rapid Electronics |
TE Connectivity 20 SHORT PT RCPT HSG DR .100CL Headers & | Distrelec |
CONN HOUSING, RCPT, 20POS, 2.54MM | Farnell |
Connector Housing, Receptacle 20 Position, 2.54Mm | Newark Electronics |
CONNECTOR HOUSING, RECEPTACLE 20 POSITION, 2.54MM | element14 |
Conn Housing RCP 20 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
Connector Type | Wire to Board |
No. of Rows | 2 |
Where can I find additional details, specifications and documents for a 104482-9?
Additional datasheets, footprints and schematics for 104482-9 are listed on our Part Details page. You can also find images and similar parts to 104482-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104482-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104482-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104482-9 fall under?
The 104482-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104482-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104482-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 104482-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104482-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Farnell have stock available or on a lead time for 104482-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104482-9 often in real-time on the comparison pages.
What if I can't find stock of 104482-9?
You can fill out our help required form which you can use to request a quote for 104482-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.