Prices starting from US$0.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.49 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.10 |
1,975
|
Buy Now | |
Heilind Electronics Asia | US$1.10 |
592
|
Buy Now | |
Distrelec | US$1.88 |
98
|
Buy Now | |
Newark Electronics | US$1.08 |
-
|
Buy Now | |
Avnet America | US$0.92 |
-
|
Buy Now | |
RS Americas | US$1.99 |
-
|
Buy Now | |
Boersig | US$0.94 |
-
|
Buy Now | |
TE Store | US$1.64 |
-
|
Buy Now | |
Sager | US$2.17 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .198in |
Wire Size | 32 – 20AWG, .03 – .6mm² |
Connector Length | .298in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Contact |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Connector Housing, Receptacle, 6 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Special Order: 06 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 104482-2 | Internal Number: 104482-2 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104482-2?
Additional datasheets, footprints and schematics for 104482-2 are listed on our Part Details page. You can also find images and similar parts to 104482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104482-2 fall under?
The 104482-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104482-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104482-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, RS and Newark Electronics have stock available or on a lead time for 104482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104482-2 often in real-time on the comparison pages.
What if I can't find stock of 104482-2?
You can fill out our help required form which you can use to request a quote for 104482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.