Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.75
|
1,044
in stock
|
Buy Now | |
TE Store
from US$1.66
|
3,606
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
1,044
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
1,044
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
1,044
in stock
|
Buy Now | |
Farnell
from US$1.24
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | .198in |
Wire Size | .03 – .6mm², 32 – 20AWG |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .198in |
Termination Resistance | 12mΩ |
Operating Voltage | 300VAC |
Dielectric Withstanding Voltage (Max) | 750V |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
For Use With | Contact |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
04 SHORT PT RCPT HSG DR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 104482-1 | Internal Number: 104482-1 | .1" | TE Connectivity | TE Store |
Conn Housing 4 Pos Non-Polarized |Amp Te Connectivity 104482-1 | Newark Electronics |
CONN HOUSING 4 POS NON-POLARIZED | Rapid Electronics |
TE Connectivity - AMP Connector 04 SHORT PT RCPT HSG DR .100CL | Distrelec |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | Ampmodu Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104482-1?
Additional datasheets, footprints and schematics for 104482-1 are listed on our Part Details page. You can also find images and similar parts to 104482-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104482-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104482-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104482-1 fall under?
The 104482-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104482-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104482-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104482-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104482-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 104482-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104482-1 often in real-time on the comparison pages.
What if I can't find stock of 104482-1?
You can fill out our help required form which you can use to request a quote for 104482-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.