104481-8 PCB Connectors by TE Connectivity

SHORT POINT RECP CONT LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TE Store TE Store
46,288 units
Buy Now
Logo for Avnet America Avnet America
33,995 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
Contact Type Socket
Wire Contact Termination Area Plating Material Thickness 50µin
Contact Base Material Copper Alloy C7025
Contact Mating Area Plating Material Thickness 30 – 30µin
Wire Size .03 – .09mm², 32 – 28AWG
Accepts Wire Insulation Diameter Range .025 – .06in, .64 – 1.52mm
Operating Voltage 300VAC
Dielectric Withstanding Voltage 750V
Insulation Resistance 5000MΩ
Termination Resistance 12mΩ
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Loose Piece
Packaging Method Loose Piece
Packaging Quantity 500
Applied Pressure Standard
Product Type Contact
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

SHORT POINT RECP CONT LP Contact Type: Socket Connector System: Wire-to-Board Wire Size: 32 – 28 AWG Wire Size: 59.2 – 177.62 CMA Wire Size: .03 – .09 mm² Socket Wire-to-Board 32 – 28 AWG 59.2 – 177.62 CMA | Wire-To-Board Connector Contact | Part Number: 104481-8 | Internal Number: 104481-8 | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
104481-8 ROHS COMPLIANT: NO | Newark Electronics
PCB Contact Receptacle, Female, Crimp, Gold Plating, AMPMODU Mod IV/V Series | Allied Electronics

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104481-8?

Additional datasheets, footprints and schematics for 104481-8 are listed on our Part Details page. You can also find images and similar parts to 104481-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104481-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104481-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104481-8 fall under?

The 104481-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 104481-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104481-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 104481-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104481-8 have stock available?

Authorised distributors including TE Store, Avnet America, Avnet Europe, Arrow Electronics and Newark Electronics have stock available or on a lead time for 104481-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104481-8 often in real-time on the comparison pages.

What if I can't find stock of 104481-8?

You can fill out our help required form which you can use to request a quote for 104481-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay