104480-8 PCB Connectors by TE Connectivity

SHORT POINT RCP CONT LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
71,244 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
50,009 units
Buy Now
Logo for Chip One Stop Chip One Stop
48,077 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
33,701 units
Buy Now
Logo for Powell Electronics Powell Electronics
26,465 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
17,079 units
Buy Now
Logo for Newark Electronics Newark Electronics
17,079 units
Buy Now
Logo for TE Store TE Store
11,558 units
Buy Now
Logo for Allied Electronics Allied Electronics
8,940 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
6,740 units
Buy Now
Logo for Electro Enterprises Electro Enterprises
110 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
Logo for Richardson RFPD Richardson RFPD
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Mating Area Plating Material Thickness 15 – 15µin
Wire Contact Termination Area Plating Material Thickness 50µin
Wire Contact Termination Area Plating Material Tin-Lead over Nickel
Contact Current Rating (Max) 3A
Contact Base Material Copper Alloy C7025
Accepts Wire Insulation Diameter Range .64 – 1.52mm, .025 – .06in
Wire Size .12 – .4mm², 26 – 22AWG
Dielectric Withstanding Voltage 750V
Operating Voltage 300VAC
Termination Resistance 12mΩ
Insulation Resistance 5000MΩ
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Loose Piece
Packaging Method Loose Piece
Packaging Quantity 1000
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

104480-8 TE Connectivity | Elfaro
CONTACT, SOCKET, 26-22AWG, CRIMP | element14
Connector Accessory 0.025in M | PEI-Genesis
SHORT POINT RCP CONT LP Contact Type: Socket Connector System: Wire-to-Board Wire Size: 26 – 22 AWG Wire Size: 236.823 – 789.41 CMA Wire Size: .12 – .4 mm² Socket Wire-to-Board 26 – 22 AWG 236.823 – 789.41 CMA | Wire-To-Board Connector Contact | Part Number: 104480-8 | Internal Number: 104480-8 | Alias Number: P657 | TE Connectivity | TE Store
Connector Socket, 26-22AWG, 3A, 300VAC, Female Socket, Tin, AmpModu Series | Allied Electronics
PIN C-GRID F 1X5MM CRIMP TIN BULK | Component Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Europe
Contact Socket Crimp Straight Cable Mount Loose Pi | Jameco Electronics
TE Connectivity - AMP WTB Contact SHORT POINT RCP CONT LP | Distrelec
GENERAL TERMINAL | Richardson RFPD

More Parts in Wire-to-Board Connector Contacts


Featured content from Farnell

104480-8 Connectors by Unknown

CONTACT SOCKET 26-22AWG CRIMP
Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPMODU MTE Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With AMP AMPMODU IV/V Series Housing Connectors
Wire Size AWG Min 26AWG
Contact Material Phosphor Bronze
SVHC Lead (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104480-8?

Additional datasheets, footprints and schematics for 104480-8 are listed on our Part Details page. You can also find images and similar parts to 104480-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104480-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104480-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104480-8 fall under?

The 104480-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 104480-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104480-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 104480-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104480-8 have stock available?

Authorised distributors including element14, Farnell, Arrow Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 104480-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104480-8 often in real-time on the comparison pages.

What if I can't find stock of 104480-8?

You can fill out our help required form which you can use to request a quote for 104480-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay