Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3021819 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
60,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
7,977
in stock
|
Buy Now | |
Rapid Electronics
from US$13.92
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Base Material | Copper Alloy C7025 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Accepts Wire Insulation Diameter Range | .025 – .06in, .64 – 1.52mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Operating Voltage | 300VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Method | Strip |
実装方法 | Strip |
Packaging Quantity | 15000 |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
SHORT POINT CONT 30 DPLX STMPD Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead over Nickel 300 VAC | Connector Contact | Part Number: 104480-4 | Internal Number: 104480-4 | Alias Number: 3021819 | TE Connectivity | TE Store |
AMPMODU 26-22 AWG Wire/Cable Crimp Snap-In Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PCB Contact Receptacle, Female, Crimp, Gold Plating, AMPMODU Mod IV/V Series | TE Connectivity 104480-4 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 104480-4?
Additional datasheets, footprints and schematics for 104480-4 are listed on our Part Details page. You can also find images and similar parts to 104480-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104480-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104480-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104480-4 fall under?
The 104480-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104480-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104480-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104480-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104480-4 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, TE Store, Rapid Electronics and Future Electronics have stock available or on a lead time for 104480-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104480-4 often in real-time on the comparison pages.
What if I can't find stock of 104480-4?
You can fill out our help required form which you can use to request a quote for 104480-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.