Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F05673-000,
AMP-0-0104480-3 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
82,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
82,830
in stock
|
Buy Now | |
element14
from US$0.16
|
82,830
in stock
|
Buy Now | |
Powell Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
22,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
5,250
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
実装方法 | Strip |
Packaging Quantity | 15000 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
AMPMODU 15 Micro Inches Gold 26-22 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PCB Contact Receptacle, Female, Crimp, Gold Plating, AMPMODU Mod IV/V Series | TE Connectivity 104480-3 | RS Americas |
Special Order: SHORT POINT CONT 15 DPLX STMPD Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead over Nickel 300 VAC | Connector Contact | Part Number: 104480-3 | Internal Number: 104480-3 | Alias Number: AMP-0-0104480-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104480-3?
Additional datasheets, footprints and schematics for 104480-3 are listed on our Part Details page. You can also find images and similar parts to 104480-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104480-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104480-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104480-3 fall under?
The 104480-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104480-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104480-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104480-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104480-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and Heilind Electronics have stock available or on a lead time for 104480-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104480-3 often in real-time on the comparison pages.
What if I can't find stock of 104480-3?
You can fill out our help required form which you can use to request a quote for 104480-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.