104480-2 PCB Connectors by TE Connectivity

SHORT POINT CONT PLTD SN-PB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0300

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
6,252
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.11
47,860
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0300
6,252
in stock
Buy Now
Logo for element14
element14
from US$0.07
6,252
in stock
Buy Now
Logo for RS
RS
from US$157.66
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Current Rating (Max) 3A
Wire Contact Termination Area Plating Material Thickness 100µin
Contact Mating Area Plating Material Tin-Lead
Wire Contact Termination Area Plating Material Tin-Lead over Nickel
Contact Type Socket
Contact Mating Area Plating Material Thickness 100µin
Contact Base Material Copper Alloy C7025
Accepts Wire Insulation Diameter Range .025 – .06in, .64 – 1.52mm
Wire Size .12 – .4mm², 26 – 22AWG
Termination Resistance 12mΩ
Dielectric Withstanding Voltage 750V
Operating Voltage 300VAC
Insulation Resistance 5000MΩ
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
実装方法 Strip
Packaging Quantity 15000
Packaging Method Strip
Applied Pressure Standard
Connector & Contact Terminates To Wire & Cable
Wire/Cable Type Discrete Wire
Product Type Contact
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

SHORT POINT CONT PLTD SN-PB Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin-Lead Tin-Lead over Nickel 300 VAC | Connector Contact | Part Number: 104480-2 | Internal Number: 104480-2 | TE Connectivity | TE Store
Connector Contacts Rohs Compliant: No |Amp Te Connectivity 104480-2 | Newark Electronics
CONNECTOR CONTACTS | element14
Contact SKT Crimp ST Cable Mount Strip | Avnet America
SHORT POINT CONT PLTD SN-PB | TE Connectivity 104480-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104480-2?

Additional datasheets, footprints and schematics for 104480-2 are listed on our Part Details page. You can also find images and similar parts to 104480-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104480-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104480-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104480-2 fall under?

The 104480-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 104480-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104480-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 104480-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104480-2 have stock available?

Authorised distributors including TE Store, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 104480-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104480-2 often in real-time on the comparison pages.

What if I can't find stock of 104480-2?

You can fill out our help required form which you can use to request a quote for 104480-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay