Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Compressed Gas Type | Butane |
---|---|
Dispensing Method | Aerosol |
Weight | 26g |
For Use With | All Master Appliance Butane-Powered Products |
Product Applications | Butane Powered Tools |
RoHS Compliant | Yes |
Butane Gas, Can, 26G | Newark Electronics |
Where can I find additional details, specifications and documents for a 10448-72?
Additional datasheets, footprints and schematics for 10448-72 are listed on our Part Details page. You can also find images and similar parts to 10448-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10448-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10448-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10448-72 fall under?
The 10448-72 is listed under Chemicals & Adhesives > Gas Cartridges & Refills.
Can I view similar or alternative parts?
You can view similar parts to 10448-72 when available in the Gas Cartridges & Refills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10448-72 you can contact the distributor directly for product support, shipping queries etc.
Is the 10448-72 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10448-72 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 10448-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10448-72 often in real-time on the comparison pages.
What if I can't find stock of 10448-72?
You can fill out our help required form which you can use to request a quote for 10448-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.