104479-6 PCB Connectors by TE Connectivity

SHORT POINT RECP CONT LP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$86.84
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.31
49,358
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.17
298
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now
Logo for Boersig
Boersig
from US$0.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Mating Area Plating Material Thickness 15 – 15µin
Wire Contact Termination Area Plating Material Thickness 50µin
Wire Contact Termination Area Plating Material Tin-Lead over Nickel
Contact Base Material Copper Alloy C7025
Contact Current Rating (Max) 3A
Accepts Wire Insulation Diameter Range .025 – .06in, .64 – 1.52mm
Wire Size .2 – .6mm², 24 – 20AWG
Insulation Resistance 5000MΩ
Operating Voltage 300VAC
Dielectric Withstanding Voltage 750V
Termination Resistance 12mΩ
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
Wire Insulation Support With
Circuit Application Power & Signal
Packaging Quantity 500
実装方法 Loose Piece
Packaging Method Loose Piece
Applied Pressure Standard
Wire/Cable Type Discrete Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C


Alternative Descriptions

SHORT POINT RECP CONT LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin-Lead over Nickel 300 VAC | Connector Contact | Part Number: 104479-6 | Internal Number: 104479-6 | TE Connectivity | TE Store
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics
AMPMODU Series 1.52 mm Insulation Gold (15) Receptacle Contact | Future Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
PCB Contact Receptacle, Female, Crimp, Gold Plating, AMPMODU Mod IV/V Series | TE Connectivity 104479-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104479-6?

Additional datasheets, footprints and schematics for 104479-6 are listed on our Part Details page. You can also find images and similar parts to 104479-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104479-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104479-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104479-6 fall under?

The 104479-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 104479-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104479-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 104479-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104479-6 have stock available?

Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 104479-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104479-6 often in real-time on the comparison pages.

What if I can't find stock of 104479-6?

You can fill out our help required form which you can use to request a quote for 104479-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay