Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
27,920
in stock
|
Buy Now | |
TE Store
from US$0.18
|
11,511
in stock
|
Buy Now | |
Power and Signal Group
-
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 15000 |
実装方法 | Strip |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Contact, Receptacle, 24-20Awg, Crimp | Newark Electronics |
SHORT POINT CONT PLTD SN Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 300 VAC | Connector Contact | Part Number: 104479-8 | Internal Number: 104479-8 | TE Connectivity | TE Store |
AMPMODU 24-20 AWG Wire/Cable Crimp Snap I n Short Point Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Headers, SKT 24-20 CU/SN Reel of 15000 | TE Connectivity 104479-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Short Point Series |
RoHS: | Unknown |
Product Range | AMPMODU Short Point Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Short Point Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 104479-8?
Additional datasheets, footprints and schematics for 104479-8 are listed on our Part Details page. You can also find images and similar parts to 104479-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104479-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104479-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104479-8 fall under?
The 104479-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104479-8 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104479-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104479-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104479-8 have stock available?
Authorised distributors including Newark Electronics, TE Store, Power and Signal Group, Future Electronics and Avnet America have stock available or on a lead time for 104479-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104479-8 often in real-time on the comparison pages.
What if I can't find stock of 104479-8?
You can fill out our help required form which you can use to request a quote for 104479-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.