Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material Thickness | 100µin |
Wire Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Base Material | Copper Alloy C7025 |
Wire Contact Termination Area Plating Material Thickness | 100µin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .64 – 1.52mm, .025 – .06in |
Dielectric Withstanding Voltage | 750V |
Insulation Resistance | 5000MΩ |
Operating Voltage | 300VAC |
Termination Resistance | 12mΩ |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Packaging Quantity | 15000 |
実装方法 | Strip |
Packaging Method | Strip |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Short Point Cont Pltd Sn-Pb Rohs Compliant: No |Amp Te Connectivity 104479-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SHORT POINT CONT PLTD SN-PB | TE Connectivity 104479-2 | RS Americas |
Special Order: SHORT POINT CONT PLTD SN-PB Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead over Nickel Operating Voltage: 300 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Tin-Lead Tin-Lead over Nickel 300 VAC | Connector Contact | Part Number: 104479-2 | Internal Number: 104479-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104479-2?
Additional datasheets, footprints and schematics for 104479-2 are listed on our Part Details page. You can also find images and similar parts to 104479-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104479-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104479-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104479-2 fall under?
The 104479-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 104479-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104479-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104479-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104479-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for 104479-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104479-2 often in real-time on the comparison pages.
What if I can't find stock of 104479-2?
You can fill out our help required form which you can use to request a quote for 104479-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.