Status: | Unknown |
---|---|
Series: | 10400 Series |
RoHS: | Unknown |
Prices starting from US$15.36
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | 10400 Series |
SVHC | No SVHC (15-Jan-2018) |
DPDT panel mount pushbutton switch | RS |
Pushbutton Switch, Dpdt, 3A, 220V, Solder | Newark Electronics |
SWITCH, DPDT, 3A, 24VDC, SOLDER | element14 |
Board thickness (max.): 3.5 mm | Conrad |
PUSHBUTTON SWITCH 10400 | APEM Components 104450003 | RS Americas |
Where can I find additional details, specifications and documents for a 104450003?
Additional datasheets, footprints and schematics for 104450003 are listed on our Part Details page. You can also find images and similar parts to 104450003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104450003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104450003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104450003 fall under?
The 104450003 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 104450003 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104450003 you can contact the distributor directly for product support, shipping queries etc.
Is the 104450003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104450003 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 104450003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104450003 often in real-time on the comparison pages.
What if I can't find stock of 104450003?
You can fill out our help required form which you can use to request a quote for 104450003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.