Status: | Unknown |
---|---|
Series: | PROFINET Series |
RoHS: | Compliant |
Connector to Connector | M12 Sensor Plug to RJ45 Plug |
---|---|
Cable Length - Imperial | 32.8ft |
Cable Length - Metric | 10m |
Jacket Color | Green |
Product Range | PROFINET Series |
RoHS Compliant | Yes |
Cable Assy, M12 Plug-Rj45 Plug, 32.8Ft | Newark Electronics |
Network Cable Assembly 4 Position M12 to 4 Position RJ45 Plug to Plug PUR Green 10m | Avnet America |
Where can I find additional details, specifications and documents for a 1044470100?
Additional datasheets, footprints and schematics for 1044470100 are listed on our Part Details page. You can also find images and similar parts to 1044470100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1044470100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1044470100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1044470100 fall under?
The 1044470100 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Inter Series Adapter Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1044470100 when available in the Inter Series Adapter Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1044470100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1044470100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1044470100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1044470100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1044470100 often in real-time on the comparison pages.
What if I can't find stock of 1044470100?
You can fill out our help required form which you can use to request a quote for 1044470100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.