10442 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 6.9N, 7.9MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Newark
Newark
from US$0.99
No stock
Buy Now
Logo for RS
RS
from US$38.06
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$127.16
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Body Length 7.9mm
Compressed Length 4.1mm
Compression Load Max 6.9N
External Diameter 2.9mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 6.9N, 7.9Mm | Newark Electronics


10442 Hand & Workholding Tools by Greenlee

TOOLS, FISH TAPES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Extended Length 5.48m
Length 18ft
Size 18 ft
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10442?

Additional datasheets, footprints and schematics for 10442 are listed on our Part Details page. You can also find images and similar parts to 10442 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10442 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10442 fall under?

The 10442 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 10442 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10442 you can contact the distributor directly for product support, shipping queries etc.

Is the 10442 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10442 have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 10442.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10442 often in real-time on the comparison pages.

What if I can't find stock of 10442?

You can fill out our help required form which you can use to request a quote for 10442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay