Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .63mm, .0248in |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Row-to-Row Spacing | 2.54mm, .1in |
Product Height | .539in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
High Temperature Compatible | No |
Header Connector,pcb Mount,recept,9 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant: No |Amp Te Connectivity 104363-8 | Newark Electronics |
Conn Shrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 09 Mte Hdr Srst Latch .100Cl | TE Connectivity 104363-8 | RS Americas |
Where can I find additional details, specifications and documents for a 104363-8?
Additional datasheets, footprints and schematics for 104363-8 are listed on our Part Details page. You can also find images and similar parts to 104363-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104363-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104363-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104363-8 fall under?
The 104363-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104363-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104363-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104363-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104363-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104363-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104363-8 often in real-time on the comparison pages.
What if I can't find stock of 104363-8?
You can fill out our help required form which you can use to request a quote for 104363-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.