Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.02
|
2,011
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
2,011
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
2,011
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,011
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$1.43
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.58mm, .062in |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Connector Length | .7in, 17.78mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Method | Tube, Tube/Box |
Packaging Quantity | 30 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Temperature Rating | High |
06 Mte Hdr Srst Latch W/Hldwn |Amp Te Connectivity 104362-5 | Newark Electronics |
Headers&Wire Housings VERT HDR HI TEMP 6P | Rapid Electronics |
TE Connectivity 06 MTE HDR SRST LATCH W/HLDWN Board Conn | Distrelec |
06 MTE HDR SRST LATCH W/HLDWN | TE Connectivity 104362-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104362-5?
Additional datasheets, footprints and schematics for 104362-5 are listed on our Part Details page. You can also find images and similar parts to 104362-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104362-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104362-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104362-5 fall under?
The 104362-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104362-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104362-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 104362-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104362-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 104362-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104362-5 often in real-time on the comparison pages.
What if I can't find stock of 104362-5?
You can fill out our help required form which you can use to request a quote for 104362-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.