104354-5 PCB Connectors by TE Connectivity

10 MODII HDR DRRA B/A W/HLDWN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Number of Rows 2
Number of Positions 10
Contact Current Rating (Max) 3A
Contact Underplating Material Nickel
Contact Type Pin
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention With
Strain Relief Without
PCB Mount Retention Type Retention Solder Tails
Comment Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated.
実装方法 Tray
Packaging Quantity 25
Packaging Method Tray
PCB Connector Assembly Type PCB Mount Header
Header Type Standard
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.05mm, .12in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104354-5?

Additional datasheets, footprints and schematics for 104354-5 are listed on our Part Details page. You can also find images and similar parts to 104354-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104354-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104354-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104354-5 fall under?

The 104354-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 104354-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104354-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 104354-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104354-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 104354-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104354-5 often in real-time on the comparison pages.

What if I can't find stock of 104354-5?

You can fill out our help required form which you can use to request a quote for 104354-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay