Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
42,487
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
42,487
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
42,487
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
887
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
470
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 2 |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Strain Relief | Without |
Comment | Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated. |
Packaging Quantity | 1040 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
02 Modii Hdr Drst B/A W/Hd |Amp Te Connectivity 104351-1 | Newark Electronics |
Headers&Wire Housings 2P DRST HDR | Rapid Electronics |
TE Connectivity - AMP PCB Connector 02 MODII HDR DRST B/A W/HD | Distrelec |
Conn Unshrouded Header HDR 2 POS Solder ST Thru-Hole Tube | Avnet America |
Circular Connector, MODII HDR DRST B/A W/HD | TE Connectivity 104351-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104351-1?
Additional datasheets, footprints and schematics for 104351-1 are listed on our Part Details page. You can also find images and similar parts to 104351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104351-1 fall under?
The 104351-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104351-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104351-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 104351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104351-1 often in real-time on the comparison pages.
What if I can't find stock of 104351-1?
You can fill out our help required form which you can use to request a quote for 104351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.