Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.75
|
1,943
in stock
|
Buy Now | |
Newark Electronics
from US$27.49
|
552
in stock
|
Buy Now | |
element14
from US$27.56
|
552
in stock
|
Buy Now | |
Farnell
from US$13.01
|
552
in stock
|
Buy Now | |
Rapid Electronics
from US$17.34
|
55
in stock
|
Buy Now | |
Conrad
from US$25.48
|
54
in stock
|
Buy Now | |
RS Americas
from US$29.03
|
24
in stock
|
Buy Now | |
TTI Europe
from US$11.74
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Chrome |
Contact Resistance | 10mohm |
SPDT panel mount pushbutton switch | RS |
Switch, Spdt, 3A, 24Vdc, Tht | Newark Electronics |
SWITCH, SPDT, 3A, 24VDC, THT | element14 |
APEM 104350003 1-Pole Miniature Pushbutton Switch 220V AC/2A | Rapid Electronics |
Board thickness (max.): 3.5 mm | Conrad |
Push Button Switch, SPDT, Panel Mount, On-(On), 24V dc | APEM Components 104350003 | RS Americas |
PB SW 104350003 | TTI Europe |
Where can I find additional details, specifications and documents for a 104350003?
Additional datasheets, footprints and schematics for 104350003 are listed on our Part Details page. You can also find images and similar parts to 104350003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104350003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104350003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104350003 fall under?
The 104350003 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 104350003 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104350003 you can contact the distributor directly for product support, shipping queries etc.
Is the 104350003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104350003 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 104350003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104350003 often in real-time on the comparison pages.
What if I can't find stock of 104350003?
You can fill out our help required form which you can use to request a quote for 104350003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.