Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 10 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention Type | Retention Solder Tails |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Comment | Refer to the customer drawing to determine the number and location of the board retention tails. Other tail lengths are available, consult AMP Incorporated. |
Packaging Quantity | 50 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
10 Modii Hdr Srra B/A W/Hldwn Rohs Compliant: No |Amp Te Connectivity 104348-8 | Newark Electronics |
Connector, AMPMODU, 10 Modii Hdr Srra B/A W/Hldwn | TE Connectivity 104348-8 | RS Americas |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 104348-8?
Additional datasheets, footprints and schematics for 104348-8 are listed on our Part Details page. You can also find images and similar parts to 104348-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104348-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104348-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104348-8 fall under?
The 104348-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104348-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104348-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 104348-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104348-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 104348-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104348-8 often in real-time on the comparison pages.
What if I can't find stock of 104348-8?
You can fill out our help required form which you can use to request a quote for 104348-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.