Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.80
|
738
in stock
|
Buy Now | |
Newark Electronics
from US$7.65
|
738
in stock
|
Buy Now | |
Rapid Electronics
from US$5.96
|
738
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
738
in stock
|
Buy Now | |
Farnell
from US$11.85
|
600
in stock
|
Buy Now | |
Avnet America
from US$5.56
|
-
|
Buy Now | |
RS Americas
from US$6.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .025in, .64mm |
Connector Profile | Low |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Ejection Latches | With |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Design | Dual Beam |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Termination Area Plating Material | Tin-Lead |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Connector Height | 9.77mm, .38in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 9.77mm |
Connector Length | 2.3in, 58.42mm |
Shrouded End Dimension | .15in, 3.81mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Method | Tray |
実装方法 | Tray |
製品タイプ | Connector |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .135in, 3.43mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers&wire Housings 040Lopro Hdr Ra 30Dp Latch |Amp Te Connectivity 104315-7 | Newark Electronics |
Headers&Wire Housings 040LOPRO HDR RA 30DP LATCH | Rapid Electronics |
TE Connectivity 040 LOPRO HDR RA 30DP LATCH Board Connec | Distrelec |
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header HDR 40 POS 2.54mm Solder RA Thru-Hole | Avnet America |
040 Lopro Header, Ra 30Dp Latch | TE Connectivity 104315-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104315-7?
Additional datasheets, footprints and schematics for 104315-7 are listed on our Part Details page. You can also find images and similar parts to 104315-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104315-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104315-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104315-7 fall under?
The 104315-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104315-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104315-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104315-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104315-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104315-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104315-7 often in real-time on the comparison pages.
What if I can't find stock of 104315-7?
You can fill out our help required form which you can use to request a quote for 104315-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.