Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.97
|
573
in stock
|
Buy Now | |
TE Store
from US$5.58
|
1,281
in stock
|
Buy Now | |
Avnet America
from US$3.69
|
573
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$5.68
|
46
in stock
|
Buy Now | |
Distrelec
from US$5.07
|
46
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
-
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now | |
Boersig
from US$4.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | With |
---|---|
Post Size | .64mm, .025in |
Connector Profile | Low |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 20 |
Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Dual Beam |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.3in, 22.86mm |
Shrouded End Dimension | .15in, 3.81mm |
Connector Height | 9.77mm, .38in |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Polarization | With |
Mating Retention Type | Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 72 |
Packaging Method | Tray |
実装方法 | Tray |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
製品タイプ | Connector |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
020 LOPRO HDR SP 30DP LATCH Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 20 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104313-4 | Internal Number: 104313-4 | TE Connectivity | TE Store |
Connector Systems:Board-To-Board | Newark Electronics |
Conn Ejector Header HDR 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE Connectivity 020 LOPRO HDR SP 30DP LATCH Headers & Wi | Distrelec |
AMP-LATCH 24 Position Through-Hole Straight Low Profile Pin Header | Future Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104313-4?
Additional datasheets, footprints and schematics for 104313-4 are listed on our Part Details page. You can also find images and similar parts to 104313-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104313-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104313-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104313-4 fall under?
The 104313-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104313-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104313-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104313-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104313-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 104313-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104313-4 often in real-time on the comparison pages.
What if I can't find stock of 104313-4?
You can fill out our help required form which you can use to request a quote for 104313-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.