Status: | Unknown |
---|---|
Series: | EPIC Series |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$60.99
|
1,654
in stock
|
Buy Now | |
element14
from US$4.55
|
99
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
3
in stock
|
Buy Now | |
Dalroad Norslo
from US$52.91
|
2
in stock
|
Buy Now | |
RS Americas
from US$28.55
|
-
|
Buy Now | |
Carlton-Bates
from US$68.45
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Product Range | EPIC Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Screw |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | - |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL VDE |
Colour | Grey |
Conduit Thread Size | PG11 |
Connector Type | Rectangular Power |
Contact Termination | Screw |
Current Rating | 10A |
IP / NEMA Rating | IP65 |
Material | Thermoplastic Resin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Working Voltage | 400V |
INSERT, MALE, 4WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
2" X 100 B514 Black Floor Tape/Roll Of 100 Feet |Brady 104310 | Newark Electronics |
Brady ToughStripe Floor Marking Tape, 50.8mm x 30.48m, Black | Distrelec |
Tape, Floor Marking, 2 in. Width x 100 ft Length, Polyester | Carlton-Bates |
Where can I find additional details, specifications and documents for a 10.4310?
Additional datasheets, footprints and schematics for 10.4310 are listed on our Part Details page. You can also find images and similar parts to 10.4310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10.4310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10.4310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10.4310 fall under?
The 10.4310 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10.4310 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10.4310 you can contact the distributor directly for product support, shipping queries etc.
Is the 10.4310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10.4310 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Dalroad Norslo have stock available or on a lead time for 10.4310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10.4310 often in real-time on the comparison pages.
What if I can't find stock of 10.4310?
You can fill out our help required form which you can use to request a quote for 10.4310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.