Status: | Unknown |
---|---|
Series: | AMPMODU MT Series |
RoHS: | Unknown |
Prices starting from US$3.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.72
|
2,068
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
2,068
in stock
|
Buy Now | |
Rapid Electronics
from US$4.23
|
2,068
in stock
|
Buy Now | |
Chip One Stop
from US$3.09
|
2,068
in stock
|
Buy Now | |
Farnell
from US$4.46
|
1,660
in stock
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU MT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
10 Ampmodu Mt Assy Dr .100Cl |Amp Te Connectivity 104305-1 | Newark Electronics |
Headers&Wire Housings 10 AMPMODU MT ASSY D | Rapid Electronics |
TE Connectivity 10 AMPMODU MT ASSY DR .100CL Board Connector 10 Contact(s) 2 Row(s) Female IDC Terminal Receptacle | Distrelec |
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM | Farnell |
Conn IDC Connector RCP 10 POS 2.54mm IDT ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 104305-1 .?
Additional datasheets, footprints and schematics for 104305-1 . are listed on our Part Details page. You can also find images and similar parts to 104305-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104305-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104305-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104305-1 . fall under?
The 104305-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104305-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104305-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104305-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104305-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104305-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104305-1 . often in real-time on the comparison pages.
What if I can't find stock of 104305-1 .?
You can fill out our help required form which you can use to request a quote for 104305-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.