| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.35
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.86
|
651
in stock
|
Buy Now |
|
TTI Asia
from US$0.50
|
36,000
in stock
|
Buy Now |
|
Sager
from US$0.43
|
20,717
in stock
|
Buy Now |
|
TTI Europe
from US$0.46
|
14,750
in stock
|
Buy Now |
|
Boersig
from US$0.57
|
13,860
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.44
|
10,264
in stock
|
Buy Now |
|
TTI Americas
from US$0.40
|
8,680
in stock
|
Buy Now |
|
Newark Electronics
from US$0.61
|
8,677
in stock
|
Buy Now |
|
Avnet America
from US$0.35
|
8,677
in stock
|
Buy Now |
|
Powell Electronics
from US$0.71
|
6,164
in stock
|
Buy Now |
|
TE Store
from US$0.95
|
6,008
in stock
|
Buy Now |
|
Conrad
from US$0.78
|
3,850
in stock
|
Buy Now |
|
Future Electronics
from US$0.40
|
3,500
in stock
|
Buy Now |
|
RS Americas
from US$1.01
|
705
in stock
|
Buy Now |
|
TME
from US$0.62
|
335
in stock
|
Buy Now |
|
Avnet Abacus
-
|
4,500
in stock
|
Buy Now |
|
Rapid Electronics
from US$0.79
|
-
|
Buy Now |
|
Heilind Electronics Europe
from US$0.40
|
-
|
Buy Now |
|
Richardson RFPD
-
|
-
|
Buy Now |
|
SOS electronic
-
|
-
|
Buy Now |
| Buy Now |
| Number of Positions | 8 |
|---|---|
| Number of Rows | 1 |
| Contact Layout | Inline |
| Contact Type | Socket |
| Connector Height | .2in, 5.08mm |
| Connector Length | 20.27mm, .798in |
| Row-to-Row Spacing | .1in, 2.54mm |
| コネクタの高さ | 5.08mm |
| Dielectric Withstanding Voltage (Max) | 600VAC |
| Insulation Resistance | 5000MΩ |
| Operating Voltage | 267V |
| Housing Material | Thermoplastic |
| Housing Color | Black |
| Centerline (Pitch) | 2.54mm, .1in |
| UL Flammability Rating | UL 94V-0 |
| Panel Mount Feature | Without |
| Mating Retention Type | Latch |
| Mating Retention | With |
| PCB Mount Retention | Without |
| Strain Relief | Without |
| For Use With | Crimp Snap-In Contacts |
| Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
| 実装方法 | Bag |
| Packaging Method | Bag |
| Packaging Quantity | 500 |
| Connector & Contact Terminates To | Wire & Cable |
| Connector Type | Housing |
| Glow Wire Rating | Standard Part - Not Glow Wire |
| Connector Style | Receptacle |
| Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
| Operating Temperature Range | -65 – 105°C |
| 08 MTE RCPT HSG SR LATCH .1 | TTI Asia |
| Headers & Wire Housings RECEPTACLE ASSY 8P | Sager |
| 8 MTE RCPT HSG SR LATCH .100 | TTI Europe |
| Connector Housing, Receptacle, 8 Position, 2.54Mm | Newark Electronics |
| Connector Housing, AMPMODU MTE Series, Receptacle, 8 Ways, 2.54 mm | Avnet America |
| 08 MTE RCPT HSG SR LATCH .100 Number of Positions: 8 Connector & Housing Type: Receptacle Connector Product Type: Housing Mating Retention: With Mating Retention Type: Latch Standard Rectangular Connector | 8 Receptacle Housing With | Part Number: 104257-7 | Internal Number: 104257-7 | TE Connectivity | TE Store |
| TE Connectivity 104257-7 1 St. Bag | Conrad |
| AMPMODU 8 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
| RECEPTACLE HOUSING, THERMOPLASTIC, 0.100 IN, IDC, AMPMODU MTE SERIES | RS Americas |
| 8 way MTE Receptacle Housing | RS |
| Connector: wire-wire/PCB | TME |
| TE Connectivity 104257-7 Headers Wire Housing Female 8P Unshrouded | Rapid Electronics |
| RECTANGULAR CONNECTOR | Richardson RFPD |
| Connector Housing AMPMODU MTE F 8P P2,54mm Crimp | SOS electronic |
| Status: | Unknown |
|---|---|
| Series: | AMPMODU MTE Series |
| RoHS: | Unknown |
| Product Range | AMPMODU MTE Series |
|---|---|
| Gender | Receptacle |
| No. of Positions | 8Ways |
| Pitch Spacing | 2.54mm |
| For Use With | MTE Contacts |
| SVHC | No SVHC (27-Jun-2018) |
| Contact Termination | Crimp |
| Contact Termination Type | Crimp |
| Lead Spacing | 2.54mm |
| No. of Contacts | 8Contacts |
| No. of Rows | 1Rows |
| Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 104257-7?
Additional datasheets, footprints and schematics for 104257-7 are listed on our Part Details page. You can also find images and similar parts to 104257-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104257-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104257-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104257-7 fall under?
The 104257-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104257-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104257-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104257-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104257-7 have stock available?
Authorised distributors including TTI Asia, Sager, TTI Europe, Boersig and Heilind Electronics have stock available or on a lead time for 104257-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104257-7 often in real-time on the comparison pages.
What if I can't find stock of 104257-7?
You can fill out our help required form which you can use to request a quote for 104257-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.