Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BA104257-4 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.33
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
48,246
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
34,500
in stock
|
Buy Now | |
Boersig
from US$0.42
|
14,596
in stock
|
Buy Now | |
element14
from US$0.59
|
10,882
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,882
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
10,276
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
9,355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
8,041
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
5,400
in stock
|
Buy Now | |
TE Store
from US$0.71
|
4,950
in stock
|
Buy Now | |
RS
from US$0.38
|
2,280
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
191
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
191
in stock
|
Buy Now | |
Sager
from US$0.31
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | 5.08mm, .2in |
コネクタの高さ | 5.08mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | .498in, 12.65mm |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
5 MTE RCPT HSG SR LATCH .100 | TTI Europe |
HOUSING, RECEPTACLE, 5WAY | element14 |
Receptacle Housing, Thermoplastic, 0.100 in, IDC, AMPMODU MTE Series | TE Connectivity 104257-4 | RS Americas |
Connector Housing, Receptacle, 5 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST | Avnet America |
05 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 104257-4 | Internal Number: 104257-4 | Alias Number: BA104257-4 | .1" | TE Connectivity | TE Store |
5 way MTE Receptacle Housing | RS |
AMPMODU 5 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Headers&Wire Housings Conn Hsng RCP 5 POS | Rapid Electronics |
TE Connectivity - AMP Connector 05 MTE RCPT HSG SR LATCH .100 | Distrelec |
Headers & Wire Housings Conn Hsng RCP 5 POS | Sager |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.54mm |
For Use With | MTE Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Lead Spacing | 2.54mm |
No. of Contacts | 5Contacts |
No. of Rows | 1Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 104257-4?
Additional datasheets, footprints and schematics for 104257-4 are listed on our Part Details page. You can also find images and similar parts to 104257-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104257-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104257-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104257-4 fall under?
The 104257-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104257-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104257-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104257-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104257-4 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Boersig, element14 and Farnell have stock available or on a lead time for 104257-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104257-4 often in real-time on the comparison pages.
What if I can't find stock of 104257-4?
You can fill out our help required form which you can use to request a quote for 104257-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.