Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
BA104257-3,
C17467 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
element14
from US$0.37
|
68,809
in stock
|
Buy Now | |
Boersig
from US$0.41
|
44,654
in stock
|
Buy Now | |
Powell Electronics
from US$0.37
|
42,107
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
40,500
in stock
|
Buy Now | |
TE Store
from US$0.66
|
37,643
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
35,531
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
35,424
in stock
|
Buy Now | |
Farnell
from US$0.36
|
30,932
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
30,294
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
25,798
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
19,203
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
19,084
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
11,210
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
8,429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
4,775
in stock
|
Buy Now | |
Sager
from US$0.30
|
2,351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
221
in stock
|
Buy Now | |
SOS electronic
from US$0.46
|
200
in stock
|
Buy Now | |
Compona
-
|
5,055
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Layout | Inline |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 10.11mm, .398in |
Connector Height | .2in, 5.08mm |
コネクタの高さ | 5.08mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
HOUSING, RECEPTACLE, 4WAY | element14 |
4 MTE RCPT HSG SR LATCH .100 | TTI Europe |
04 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 104257-3 | Internal Number: 104257-3 | Alias Number: BA104257-3 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 2.54mm Crimp ST | Avnet America |
Headers&Wire Housings RECEPTACLE ASSY 4P | Rapid Electronics |
4 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Connector Housing, Receptacle, 4 Position, 2.54Mm | Newark Electronics |
TE Connectivity - AMP Connector 04 MTE RCPT HSG SR LATCH .100 | Distrelec |
Receptacle Housing, Thermoplastic, 0.100 in, IDC, AMPMODU MTE Series | TE Connectivity 104257-3 | RS Americas |
Headers & Wire Housings RECEPTACLE ASSY 4P | Sager |
Plug | Transfer Multisort Elektronik |
Connector Housing AMPMODU MTE F 4P P2,54mm Crimp | SOS electronic |
4 way MTE Receptacle Housing | RS |
Receptacle Connector, 267V AC, 4P, 1 Row, Free-Hanging Mount, Thermoplastic, Black | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Product Range | AMPMODU MTE Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | MTE Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Lead Spacing | 2.54mm |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 104257-3?
Additional datasheets, footprints and schematics for 104257-3 are listed on our Part Details page. You can also find images and similar parts to 104257-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104257-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104257-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104257-3 fall under?
The 104257-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104257-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104257-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104257-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104257-3 have stock available?
Authorised distributors including element14, Boersig, Powell Electronics, TTI Europe and TE Store have stock available or on a lead time for 104257-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104257-3 often in real-time on the comparison pages.
What if I can't find stock of 104257-3?
You can fill out our help required form which you can use to request a quote for 104257-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.