Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C75259-000,
030-0095-00, AMP-0-0104257-2 |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.38 |
2,255
|
Buy Now | |
element14 | US$0.32 |
53,966
|
Buy Now | |
Rapid Electronics | US$0.35 |
35,811
|
Buy Now | |
Newark Electronics | US$0.38 |
35,317
|
Buy Now | |
TE Store | US$0.58 |
28,142
|
Buy Now | |
Chip One Stop | US$0.33 |
26,591
|
Buy Now | |
Heilind Electronics | US$0.38 |
24,084
|
Buy Now | |
Farnell | US$0.40 |
20,300
|
Buy Now | |
Avnet America | US$0.25 |
15,080
|
Buy Now | |
Distrelec | US$0.49 |
9,220
|
Buy Now | |
Sager | US$0.27 |
8,120
|
Buy Now | |
Boersig | US$0.36 |
7,453
|
Buy Now | |
TTI Europe | US$0.29 |
5,000
|
Buy Now | |
Heilind Electronics Asia | US$0.38 |
3,069
|
Buy Now | |
Powell Electronics | US$0.34 |
1,679
|
Buy Now | |
RS Americas | US$0.34 |
1,520
|
Buy Now | |
RS | US$0.34 |
900
|
Buy Now | |
SOS electronic | US$0.47 |
200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.45 |
126
|
Buy Now | |
Avnet Asia | US$0.14 |
-
|
Buy Now | |
Carlton-Bates | US$0.42 |
-
|
Buy Now | |
Richardson RFPD | US$0.30 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Length | 7.57mm, .298in |
コネクタの高さ | 5.08mm |
Connector Height | 5.08mm, .2in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 267V |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Bag |
Packaging Quantity | 500 |
実装方法 | Bag |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
HOUSING, RECEPTACLE, 3WAY | element14 |
Headers&Wire Housings RECEPTACLE ASSY 3P | Rapid Electronics |
Connector Housing, Receptacle, 3 Position, 2.54Mm | Newark Electronics |
03 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 104257-2 | Internal Number: 104257-2 | Alias Number: 030-0095-00 | .1" | TE Connectivity | TE Store |
CONN HOUSING, RCPT, 3POS, 2.54MM | Farnell |
Conn Housing RCP 3 POS 2.54mm Crimp ST | Avnet America |
TE Connectivity - AMP Connector 03 MTE RCPT HSG SR LATCH .100 | Distrelec |
Headers & Wire Housings RECEPTACLE ASSY 3P | Sager |
3 MTE RCPT HSG SR LATCH .100 | TTI Europe |
AMPMODU 3 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Receptacle Housing, Thermoplastic, 0.100 in, IDC, AMPMODU MTE Series | TE Connectivity 104257-2 | RS Americas |
3 way MTE Receptacle Housing | RS |
Connector housing AMPMODU MTE 3P Female Socket 2.54mm | SOS electronic |
Plug | Transfer Multisort Elektronik |
Receptacle Housing, 22-30 AWG, 500 Per Pack | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 104257-2?
Additional datasheets, footprints and schematics for 104257-2 are listed on our Part Details page. You can also find images and similar parts to 104257-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104257-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104257-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104257-2 fall under?
The 104257-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104257-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104257-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 104257-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104257-2 have stock available?
Authorised distributors including element14, Rapid Electronics, Newark Electronics, TE Store and Chip One Stop have stock available or on a lead time for 104257-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104257-2 often in real-time on the comparison pages.
What if I can't find stock of 104257-2?
You can fill out our help required form which you can use to request a quote for 104257-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.