Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 104257-1 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
501
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
173,381
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
103,166
in stock
|
Buy Now | |
TE Store
from US$0.40
|
94,754
in stock
|
Buy Now | |
element14
from US$0.21
|
87,358
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
46,500
in stock
|
Buy Now | |
Farnell
from US$0.27
|
44,951
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
35,702
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
22,861
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
17,194
in stock
|
Buy Now | |
Boersig
from US$0.32
|
16,822
in stock
|
Buy Now | |
Powell Electronics
from US$0.23
|
10,959
in stock
|
Buy Now | |
Sager
from US$0.18
|
5,224
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,621
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
250
in stock
|
Buy Now | |
SOS electronic
from US$0.34
|
240
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .2in, 5.08mm |
Connector Length | 5.03mm, .198in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 5.08mm |
Operating Voltage | 267V |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
AMPMODU 2 Position Single Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
02 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 104257-1 | Internal Number: 104257-1 | Alias Number: 15-0153 | .1" | TE Connectivity | TE Store |
Product Range:AMPMODU Series | element14 |
2 MTE RCPT HSG SR LATCH .100 | TTI Europe |
HOUSING, CRIMP, RECEPTACLE, 2.54MM, 2WAY | Farnell |
Connector Housing, Receptacle, 2 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST | Avnet America |
Headers & Wire Housings RECEPTACLE ASSY 2P | Sager |
Receptacle Housing, Thermoplastic, 0.100 in, IDC, AMPMODU MTE Series | TE Connectivity 104257-1 | RS Americas |
2 way MTE Receptacle Housing | RS |
Plug | Transfer Multisort Elektronik |
Headers&Wire Housings RECEPTACLE ASSY 2P | Rapid Electronics |
TE Connectivity - AMP Connector 02 MTE RCPT HSG SR LATCH .100 | Distrelec |
Connector Housing AMPMODU MTE F 2P P2,54mm Crimp | SOS electronic |
Receptacle Housing, Female, Black, 2-Pos., 2.54 mm Pitch, 1-Level without Flange | Carlton-Bates |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 104257-1?
Additional datasheets, footprints and schematics for 104257-1 are listed on our Part Details page. You can also find images and similar parts to 104257-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104257-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104257-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104257-1 fall under?
The 104257-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104257-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104257-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104257-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104257-1 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, TE Store, element14 and TTI Europe have stock available or on a lead time for 104257-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104257-1 often in real-time on the comparison pages.
What if I can't find stock of 104257-1?
You can fill out our help required form which you can use to request a quote for 104257-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.