Status: | Unknown |
---|---|
Series: | SlimStack 104249 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,559,000
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
2,559,000
in stock
|
Buy Now | |
element14
from US$0.52
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SlimStack 104249 Series |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Molex SlimStack Hybrid Power SMT BTB Recpt 0.80mm Pitch 0.75mm Height 4 Power 4 Signal Contacts | Distrelec |
CONNECTOR, STACKING, RCPT, 8POS, 2ROW | element14 |
Connector, Stacking, Rcpt, 8Pos, 2Row | Newark Electronics |
0.8 B/B REC ASSY 8CKT EMBOSSED TAPE PKG | Heilind Electronics |
Conn Board to Board RCP 8 POS 0.8mm Solder ST SMD Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 104249-0810?
Additional datasheets, footprints and schematics for 104249-0810 are listed on our Part Details page. You can also find images and similar parts to 104249-0810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104249-0810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104249-0810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104249-0810 fall under?
The 104249-0810 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104249-0810 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104249-0810 you can contact the distributor directly for product support, shipping queries etc.
Is the 104249-0810 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104249-0810 have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 104249-0810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104249-0810 often in real-time on the comparison pages.
What if I can't find stock of 104249-0810?
You can fill out our help required form which you can use to request a quote for 104249-0810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.