Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.46
|
No stock
|
Buy Now |
Connector Type A | D Subminiature H/D Plug VGA 15 Way |
---|---|
Connector Type B | D Subminiature H/D Plug VGA 15 Way |
Cable Length - Imperial | 32ft |
Cable Length - Metric | 10m |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 10m |
Colour | Blue |
Lead Length | 10m |
Where can I find additional details, specifications and documents for a 104240210?
Additional datasheets, footprints and schematics for 104240210 are listed on our Part Details page. You can also find images and similar parts to 104240210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104240210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104240210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104240210 fall under?
The 104240210 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104240210 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104240210 you can contact the distributor directly for product support, shipping queries etc.
Is the 104240210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104240210 have stock available?
Authorised distributors including RS have stock available or on a lead time for 104240210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104240210 often in real-time on the comparison pages.
What if I can't find stock of 104240210?
You can fill out our help required form which you can use to request a quote for 104240210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.