No distributors results available
View Full Pricing & Stock ComparisonConnector Type A | D Subminiature H/D Plug VGA 15 Way |
---|---|
Connector Type B | D Subminiature H/D Socket VGA 15 Way |
Cable Length - Imperial | 19ft |
Cable Length - Metric | 6m |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 6m |
Colour | Blue |
Lead Length | 6m |
Where can I find additional details, specifications and documents for a 104224106?
Additional datasheets, footprints and schematics for 104224106 are listed on our Part Details page. You can also find images and similar parts to 104224106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104224106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104224106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104224106 fall under?
The 104224106 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104224106 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104224106 you can contact the distributor directly for product support, shipping queries etc.
Is the 104224106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104224106 have stock available?
There is no stock from authorised distributors for 104224106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104224106 often in real-time on the comparison pages.
What if I can't find stock of 104224106?
You can fill out our help required form which you can use to request a quote for 104224106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.