Prices starting from US$0.88
Battery Sizes Accepted | 18650 |
---|---|
No. of Batteries | 1 |
MSL | MSL 2 - 1 year |
RoHS Compliant | Yes |
Battery Holder, SMT, Nylon, High Temp, UL 94V-O, 1 Cell, 18650 | Keystone Electronics 1042 | RS Americas |
2.715 x 0.585 inch Heat Resistant Nylon PC Battery Holder | Future Electronics |
Keystone Battery Holder 1x 18650 SMD | Distrelec |
PCB HOLDER 18650 LIIO | Rutronik |
Battery Holder, 18650 Li-Ion, 1Cell, Smd | Newark Electronics |
Battery Holder, 18650, 1 Cell, Tab, Nylon | Carlton-Bates |
Battery Holder 1x18650 SMD | Schukat Electronic |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 1042?
Additional datasheets, footprints and schematics for 1042 are listed on our Part Details page. You can also find images and similar parts to 1042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1042 fall under?
The 1042 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 1042 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1042 you can contact the distributor directly for product support, shipping queries etc.
Is the 1042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1042 have stock available?
Authorised distributors including RS Americas, Future Electronics, Distrelec, Rutronik and RS have stock available or on a lead time for 1042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1042 often in real-time on the comparison pages.
What if I can't find stock of 1042?
You can fill out our help required form which you can use to request a quote for 1042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.