Status: | Unknown |
---|---|
Series: | Lite-Trap 104188 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.23 |
No stock
|
Buy Now | |
Chip One Stop | US$0.21 |
172,500
|
Buy Now | |
RS | US$1.75 |
10
|
Buy Now | |
Heilind Electronics | - |
9
|
Buy Now | |
Heilind Electronics Asia | - |
3
|
Buy Now | |
element14 | US$0.32 |
-
|
Buy Now | |
Newark Electronics | - |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | Lite-Trap 104188 Series |
Contact Termination Type | Surface Mount |
No. of Rows | - |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Straddle |
Lite-Trap SMT PCB Connector 1 circuit | RS |
CUT TAPE - Lite Trap SMT Wire to Board Conn, Push, 1P | Heilind Electronics |
S-Poke Conn. Header Ass Y 1P Rohs Compliant: Yes |Molex 104188-0110 | Newark Electronics |
Conn Wire to Board RCP 1 POS 4mm Solder ST SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a 104188-0110?
Additional datasheets, footprints and schematics for 104188-0110 are listed on our Part Details page. You can also find images and similar parts to 104188-0110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104188-0110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104188-0110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104188-0110 fall under?
The 104188-0110 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104188-0110 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104188-0110 you can contact the distributor directly for product support, shipping queries etc.
Is the 104188-0110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104188-0110 have stock available?
Authorised distributors including Chip One Stop, RS, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for 104188-0110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104188-0110 often in real-time on the comparison pages.
What if I can't find stock of 104188-0110?
You can fill out our help required form which you can use to request a quote for 104188-0110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.