Status: | Unknown |
---|---|
Series: | 104168 Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
31,986
in stock
|
Buy Now | |
element14
from US$3.75
|
205
in stock
|
Buy Now | |
Distrelec
from US$1.86
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 104168 Series |
---|---|
Connector Type | Micro SD Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
CONN, MICRO SIM, 8POS, PUSH-PULL | Farnell |
CONNECTOR, MICRO SD, MICRO SIM, 8POS | element14 |
Molex Memory Card Connector, Push / Pull, MicroSD, Poles - 8 | Distrelec |
Connector, Micro Sd, Micro Sim, 8Pos | Newark Electronics |
MICROSD/MICROSIM COMBO 2.28H S/W 8P8P | Heilind Electronics |
Conn Micro SD Card/SIM SKT 8 POS Solder RA SMD T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 104168-1620?
Additional datasheets, footprints and schematics for 104168-1620 are listed on our Part Details page. You can also find images and similar parts to 104168-1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104168-1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104168-1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104168-1620 fall under?
The 104168-1620 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 104168-1620 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104168-1620 you can contact the distributor directly for product support, shipping queries etc.
Is the 104168-1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104168-1620 have stock available?
Authorised distributors including Chip One Stop, Farnell, element14, Distrelec and Newark Electronics have stock available or on a lead time for 104168-1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104168-1620 often in real-time on the comparison pages.
What if I can't find stock of 104168-1620?
You can fill out our help required form which you can use to request a quote for 104168-1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.