Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Low |
Daisy Chain | With |
Number of Positions | 16 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Rows | 2 |
Contact Type | Pin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Termination Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 9.77mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 17.78mm, 1.1in |
Connector Height | .38in, 9.77mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 88 |
実装方法 | Tray |
Packaging Method | Tray |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector Type | Header |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
016 LOPRO HDR RA 30DP LATCH Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 16 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104130-3 | Internal Number: 104130-3 | TE Connectivity | TE Store |
Conn Ejector Header HDR 16 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector Systems:Board-To-Board | Newark Electronics |
LOW PRO R/A EJECT HDR, 016 LOPRO HDR RA 30DP LATCH | TE Connectivity 104130-3 | RS Americas |
Where can I find additional details, specifications and documents for a 104130-3?
Additional datasheets, footprints and schematics for 104130-3 are listed on our Part Details page. You can also find images and similar parts to 104130-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104130-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104130-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104130-3 fall under?
The 104130-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104130-3 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104130-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 104130-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104130-3 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, RS Americas and Power and Signal Group have stock available or on a lead time for 104130-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104130-3 often in real-time on the comparison pages.
What if I can't find stock of 104130-3?
You can fill out our help required form which you can use to request a quote for 104130-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.