Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.27
|
No stock
|
Buy Now | |
TE Store
from US$8.64
|
176
in stock
|
Buy Now | |
Heilind Electronics
from US$7.97
|
80
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.97
|
18
in stock
|
Buy Now | |
Future Electronics
from US$7.64
|
-
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
RS Americas
from US$12.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .025in, .64mm |
Ejection Latches | With |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Shape & Form | Square |
Contact Design | Solder Dip |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Underplating Material | Nickel |
コネクタの高さ | 9.77mm |
Connector Length | 2.8in, 71.12mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .38in, 9.77mm |
Shrouded End Dimension | 3.81mm, .15in |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Mating Retention | With |
Polarization | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 32 |
実装方法 | Tray |
Packaging Method | Tray |
Connector & Housing Type | Receptacle |
Header Type | Pin Header |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
050 LOPRO HDR SP 30DP LATCH Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 50 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104128-9 | Internal Number: 104128-9 | TE Connectivity | TE Store |
050 Lopro Hdr Sp 30Dp Latch Rohs Compliant: No |Amp Te Connectivity 104128-9 | Newark Electronics |
Connector Ejector Header 50 Positions 2.54mm Solder ST Thru-Hole | Future Electronics |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 104128-9?
Additional datasheets, footprints and schematics for 104128-9 are listed on our Part Details page. You can also find images and similar parts to 104128-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104128-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104128-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104128-9 fall under?
The 104128-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104128-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104128-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 104128-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104128-9 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 104128-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104128-9 often in real-time on the comparison pages.
What if I can't find stock of 104128-9?
You can fill out our help required form which you can use to request a quote for 104128-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.