Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.35
|
216
in stock
|
Buy Now | |
Avnet America
from US$3.36
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$6.08
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$7.16
|
48
in stock
|
Buy Now | |
Distrelec
from US$6.69
|
48
in stock
|
Buy Now | |
RS Americas
from US$10.73
|
-
|
Buy Now | |
Boersig
from US$5.78
|
-
|
Buy Now | |
TE Store
from US$14.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
Number of Rows | 2 |
Number of Positions | 34 |
Ejection Latches | With |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Shape & Form | Square |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Design | Solder Dip |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 50.8mm, 2in |
Connector Height | 9.77mm, .38in |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 9.77mm |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Polarization | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 48 |
Packaging Method | Tray |
製品タイプ | Connector |
Connector & Housing Type | Receptacle |
Connector Type | Header |
Connector System | Board-to-Board |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
104128-6 - 034 Lopro Hdr Sp 30Dp Latch Rohs Compliant: No |Amp Te Connectivity 104128-6 | Newark Electronics |
Conn Ejector Header HDR 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers&Wire Housings 34P HEADER W/LATCHES | Rapid Electronics |
TE Connectivity 034 LOPRO HDR SP 30DP LATCH Board Connec | Distrelec |
TE | RS Americas |
Special Order: 034 LOPRO HDR SP 30DP LATCH Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 34 2.54 mm .1" | Ribbon Cable Connector | Part Number: 104128-6 | Internal Number: 104128-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104128-6?
Additional datasheets, footprints and schematics for 104128-6 are listed on our Part Details page. You can also find images and similar parts to 104128-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104128-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104128-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104128-6 fall under?
The 104128-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104128-6 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104128-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 104128-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104128-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 104128-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104128-6 often in real-time on the comparison pages.
What if I can't find stock of 104128-6?
You can fill out our help required form which you can use to request a quote for 104128-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.