Status: | Unknown |
---|---|
Series: | 104118 Series |
RoHS: | Unknown |
Product Range | 104118 Series |
---|---|
Connector Type | Micro SIM |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Conn Memory Card RCP 8 POS 2.54mm Solder RA SMD T/R 0.5A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 104118-0811?
Additional datasheets, footprints and schematics for 104118-0811 are listed on our Part Details page. You can also find images and similar parts to 104118-0811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104118-0811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104118-0811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104118-0811 fall under?
The 104118-0811 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 104118-0811 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104118-0811 you can contact the distributor directly for product support, shipping queries etc.
Is the 104118-0811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104118-0811 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 104118-0811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104118-0811 often in real-time on the comparison pages.
What if I can't find stock of 104118-0811?
You can fill out our help required form which you can use to request a quote for 104118-0811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.